EN
  • EN
  • DE

LQH32CN101K03L

Part No LQH32CN101K03L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828254-LQH32CN101K03L
Ultra Librarian 3D Model Ultra Librarian LQH32CN101K03L CAD Model

Description

The LQH32CN101K03L is a Murata Electronics wire-wound inductor designed for power supply and high-frequency circuit applications. Its key features include a high inductance value and a design that balances size and performance, making it suitable for a range of electronic devices. It is built to deliver stable and reliable operation even in demanding conditions.

Applications:

  • DC-DC Converters
  • Power Supply Circuits
  • Noise Filtering
  • Choke Coils
  • Voltage Regulators
  • High-Frequency Circuits
  • Power Amplifiers

Features:

  • High Inductance Value (100µH)
  • Compact Size (3.2mm x 2.5mm)
  • High Rated Current
  • Low DC Resistance (DCR)
  • Excellent Temperature Stability
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

Benefits:

  • Efficient Power Conversion
  • Reduced Power Loss
  • Effective Noise Suppression
  • Stable Performance Under High Current Conditions
  • Easy Integration into Automated Assembly Processes

Technical Specifications:

The LQH32CN101K03L has an inductance of 100µH with a tolerance of ±10%. Its low DC resistance (DCR) helps minimize power loss, which enhances overall circuit efficiency. The inductor is designed to handle a high rated current, which makes it appropriate for use in power supply applications. Its designed for surface mount technology (SMT), which enables easy integration into electronic assemblies.

This component is constructed using a ferrite core and is wound with high-quality copper wire. The terminals are plated to ensure excellent solderability and long-term reliability. The LQH32CN101K03L meets stringent quality standards, making it suitable for diverse applications requiring consistent and reliable performance. Murata's LQH series of inductors are well-known for their reliable performance in power management and high-frequency circuits.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess