The LQH32CN101K02L is a Murata Electronics wire-wound inductor designed primarily for power supply circuits and high-frequency applications. It is characterized by its high inductance value and robust design, making it suitable for use in a variety of electronic devices requiring efficient power management. The inductor's construction ensures reliable performance even under challenging operating conditions.
Applications:
- DC-DC Converters
- Power Supply Circuits
- Noise Filtering
- Choke Coils
- Voltage Regulators
- High-Frequency Circuits
- Power Amplifiers
Features:
- High Inductance Value (100µH)
- Compact Size (3.2mm x 2.5mm)
- High Rated Current
- Low DC Resistance (DCR)
- Excellent Temperature Stability
- Operating Temperature Range: -40°C to +85°C
- RoHS Compliant
Benefits:
- Efficient Power Conversion
- Reduced Power Loss
- Effective Noise Suppression
- Stable Performance Under High Current Conditions
- Easy Integration into Automated Assembly Processes
Technical Specifications:
The LQH32CN101K02L features an inductance of 100µH with a tolerance of ±10%. Its low DC resistance (DCR) minimizes power loss, which enhances the overall efficiency of the circuit. The inductor is designed to handle a high rated current, making it suitable for power supply applications. It's designed for surface mount technology (SMT), facilitating easy integration into electronic assemblies.
Constructed using a ferrite core and wound with high-quality copper wire, the terminals are plated to ensure excellent solderability and long-term reliability. This component meets stringent quality standards, making it suitable for numerous applications requiring robust and reliable performance. Murata's LQH series of inductors are well-regarded for their reliability and performance in power management and high-frequency circuits.