EN
  • EN
  • DE

LMSW54GMG20

Part No LMSW54GMG20
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070379-LMSW54GMG20
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSW54GMG20 CAD Model

Description

The LMSW54GMG20 is a component manufactured by Murata Electronics North America. While specific details regarding this exact part number are not readily available, we can make informed assumptions based on Murata's product portfolio and expertise in the field of electronic components.

Likely Applications

  • Wireless Communication Systems: Given Murata's focus on wireless technology, this component is likely used in wireless communication modules, such as Wi-Fi, Bluetooth, or Zigbee.
  • RF Front-End Modules: It could be a part of an RF front-end module, responsible for signal conditioning, filtering, and impedance matching.
  • Sensor Networks: Murata produces components for sensor applications, so this part may be related to sensor signal processing or power management.
  • Internet of Things (IoT) Devices: Due to its potentially small size and wireless applications, it may be used in various IoT devices.
  • Filter Applications: The LMSW prefix might suggest it's related to filter applications.

Inferred Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Murata components are generally designed to be small.
  • Low Power Consumption: Important for battery-powered wireless devices.
  • Optimized for a Specific Frequency Range: Designed for use with particular wireless communication standards.
  • RoHS Compliance: Likely compliant with environmental regulations.

Potential Benefits

  • Improved Wireless Performance: Enables better signal transmission and reception.
  • Smaller Device Size: Facilitates the miniaturization of electronic devices.
  • Extended Battery Life: Reduces power consumption in portable applications.
  • Increased System Reliability: High-quality components from a reputable manufacturer.
  • Efficient Manufacturing: Compatible with automated assembly processes.

Additional Details

Without specific data sheets, it's impossible to determine the exact frequency range, voltage and current ratings, or specific electrical characteristics of the LMSW54GMG20. It is recommended to consult Murata's documentation or contact their technical support for more detailed specifications. The component likely adheres to industry standards and utilizes common materials in similar electronic components. Standard packaging such as tape and reel would be used for SMT assembly.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Chilisin
Lowest to $0.0517
KEC
Lowest to $0.0658
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess