EN
  • EN
  • DE

LLM3225-4R7K

Part No LLM3225-4R7K
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Description Ind Chip Ww 4.7UH 10% 7.96MHZ 30 240MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 984305-LLM3225-4R7K
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LLM3225-4R7K CAD Model

Description

The LLM3225-4R7K is a wire-wound ferrite inductor manufactured by Murata Electronics North America. It's designed for use in power supply circuits and other applications requiring efficient energy storage and filtering.

Applications:

  • DC-DC converters: Used for energy storage and filtering in switching regulators.
  • Power supply circuits: Provides filtering and impedance matching in power supply designs.
  • RF circuits: Can be used for impedance matching and filtering in RF applications.
  • Noise filtering: Effective in suppressing high-frequency noise in various electronic circuits.
  • Mobile devices: Suitable for use in smartphones, tablets, and other portable electronic devices.

Features:

  • Compact size: 3.2mm x 2.5mm footprint, making it suitable for space-constrained applications.
  • High inductance value: 4.7μH inductance, providing sufficient energy storage capacity.
  • High current rating: Handles relatively high current without saturation.
  • Ferrite core: Offers high permeability and low core loss.
  • Wire-wound construction: Provides high Q factor and low DC resistance.

Benefits:

  • Efficient power conversion: Minimizes energy loss in power supply circuits.
  • Stable inductance: Maintains stable inductance value over a wide temperature range.
  • Reduced EMI: Helps to suppress electromagnetic interference (EMI) in electronic devices.
  • Long-term reliability: Durable construction ensures reliable performance over time.
  • Small form factor: Enables miniaturization of electronic devices.

Additional Details:

The LLM3225-4R7K has a tolerance of 10% and a self-resonant frequency (SRF) typically above 20 MHz. It is designed for reflow soldering and is RoHS compliant. The operating temperature range is typically between -40°C and +85°C. This component is ideal for applications where size and performance are critical.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0215
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Lowest to $0.0382
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess