EN
  • EN
  • DE

LLL153C80G105ME23F

Part No LLL153C80G105ME23F
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827677-LLL153C80G105ME23F
Ultra Librarian 3D Model Ultra Librarian LLL153C80G105ME23F CAD Model

Description

The LLL153C80G105ME23F is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor has a specific set of characteristics that make it suitable for certain applications.

Applications

  • Decoupling capacitors in power supplies: The capacitor helps to stabilize the voltage supply by filtering out noise and transients.
  • Bypass capacitors in digital circuits: It provides a path for high-frequency noise to ground, preventing it from affecting the performance of the circuit.
  • Filtering in signal processing circuits: It attenuates unwanted frequencies in the signal.
  • Timing circuits: Used in conjunction with resistors to create time delays or oscillations.
  • Energy storage in low-power applications: Temporarily stores electrical energy for later use.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • High Capacitance Value: Specifically, this capacitor has a capacitance of 1.0μF.
  • Voltage Rating: The voltage rating of this capacitor is 4VDC, defining the maximum voltage that can be applied to the capacitor without risk of failure.
  • Temperature Coefficient: The capacitor utilizes a C0G dielectric material that has a very stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • Stable Performance: The C0G dielectric offers excellent stability of capacitance with respect to temperature, voltage, and frequency.
  • Compact Size: The small form factor saves space on the PCB.
  • Reliable Operation: MLCCs are known for their high reliability and long lifespan.
  • Easy Assembly: The SMT package simplifies the assembly process.
  • Cost-Effective: MLCCs are generally cost-effective compared to other capacitor types.

Additional Details

The LLL153C80G105ME23F capacitor is commonly used in applications where stable and reliable performance is critical. Its small size and high capacitance make it suitable for space-constrained designs. The C0G dielectric ensures that the capacitance remains relatively constant over a wide range of operating conditions. This is particularly important in applications where variations in capacitance can affect the performance of the circuit. The Murata manufacturing process ensures high quality and consistent performance.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess