EN
  • EN
  • DE

LFD2H3G50MS2E340E61

Part No LFD2H3G50MS2E340E61
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827599-LFD2H3G50MS2E340E61
Ultra Librarian 3D Model Ultra Librarian LFD2H3G50MS2E340E61 CAD Model

Description

The LFD2H3G50MS2E340E61 is a Murata Electronics North America common mode choke, engineered for the effective attenuation of common mode noise in differential transmission lines. This component is designed to maintain signal integrity while suppressing unwanted noise, making it suitable for a variety of high-speed data applications.

Applications

  • USB 2.0/3.0/3.1 data lines: Effectively filters noise in high-speed USB communication.
  • HDMI interfaces: Improves signal quality in HDMI connections for clearer video and audio.
  • DisplayPort interfaces: Reduces noise in high-resolution display systems.
  • LVDS signal lines: Ensures clean signal transmission in LCD and other display panels.
  • Ethernet 10/100/1000 Base-T: Minimizes interference in network communication.

Features

  • High common mode impedance: Offers significant attenuation of common mode noise.
  • Low differential mode impedance: Preserves signal integrity and minimizes signal distortion.
  • Compact size: Ideal for use in space-constrained electronic devices.
  • Surface mount technology: Allows for automated and efficient PCB assembly.
  • Excellent temperature stability: Maintains consistent performance across a wide temperature range.

Benefits

  • Improved data transmission quality: Reduces noise and errors in high-speed data communication.
  • Enhanced EMI suppression: Helps systems meet electromagnetic compatibility requirements.
  • Increased system reliability: Protects sensitive circuits from noise-related failures.
  • Simplified PCB design: Makes noise suppression implementation easier and more effective.
  • Reduced signal distortion: Ensures accurate signal transmission, especially at high frequencies.

Additional Details

The LFD2H3G50MS2E340E61 features a ferrite core construction optimized for common mode noise suppression. Its electrical characteristics include specific impedance values at given frequencies, insertion loss, and rated current. It is designed to be RoHS compliant. For detailed specifications regarding dimensions, electrical characteristics, and soldering recommendations, refer to the official Murata datasheet for this product.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess