EN
  • EN
  • DE

LFD21829MMY2E313ES2

Part No LFD21829MMY2E313ES2
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069462-LFD21829MMY2E313ES2
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFD21829MMY2E313ES2 CAD Model

Description

The LFD21829MMY2E313ES2 is a wound ferrite inductor manufactured by Murata Electronics North America. It is designed for use in various electronic circuits for filtering, impedance matching, and signal conditioning. These inductors are known for their high Q-factor, tight tolerance, and excellent reliability.

Applications

  • RF circuits: Impedance matching and filtering in radio frequency applications, such as mobile phones, wireless communication devices, and GPS modules.
  • High-frequency power supplies: Filtering and energy storage in DC-DC converters and other power supply circuits.
  • Signal processing circuits: Tuning and filtering in signal processing applications, such as audio amplifiers and video circuits.
  • Automotive electronics: Filtering and impedance matching in automotive control systems and infotainment systems.
  • Medical devices: Filtering and impedance matching in medical imaging equipment and patient monitoring devices.

Features

  • High Q-factor: Provides excellent performance in resonant circuits.
  • Tight tolerance: Ensures consistent performance across different devices.
  • Small size: Suitable for use in compact electronic devices.
  • Excellent reliability: Provides stable performance over a wide temperature range.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Improved circuit performance: Enhances the performance of resonant circuits and filters.
  • Consistent performance: Ensures consistent performance across different devices.
  • Space saving: Small size allows for integration into compact electronic devices.
  • Stable performance: Reliable performance even under varying temperature conditions.
  • Environmentally friendly: Complies with RoHS directive, reducing environmental impact.

Additional Details

The LFD21829MMY2E313ES2 has an inductance value of 0.33 uH (microhenries) with a tolerance of ±20%. It has a self-resonant frequency (SRF) typically above 200 MHz and a maximum DC resistance of 0.6 ohms. The rated current is usually around 300mA. Its dimensions are approximately 2.0 x 1.25 x 0.85 mm. This inductor is surface mountable, facilitating easy integration into automated assembly lines. It's used in various high-frequency applications requiring precise inductance and filtering characteristics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0382
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0405
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0643
Lumileds
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess