EN
  • EN
  • DE

LFD211G90DPFD963

Part No LFD211G90DPFD963
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961508-LFD211G90DPFD963
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFD211G90DPFD963 CAD Model

Description

The LFD211G90DPFD963 is a multilayer ceramic inductor from Murata Electronics. It is designed for high-frequency applications, offering stable inductance and high Q factor.

Applications:

  • RF Circuits
  • Impedance Matching
  • High-Frequency Filtering
  • Wireless Communication Devices
  • Mobile Phones
  • Bluetooth Modules

Features:

  • Multilayer Ceramic Construction: Offers excellent high-frequency performance.
  • High Q Factor: Minimizes losses in high-frequency circuits.
  • Stable Inductance: Provides consistent performance over temperature and frequency.
  • Small Size: Allows for dense circuit layouts.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved RF Performance: High Q factor enhances the efficiency of RF circuits.
  • Stable Operation: Consistent inductance ensures reliable performance across different conditions.
  • Compact Design: Small size allows for integration into small devices.
  • Automated Assembly: SMD package simplifies manufacturing.
  • Reduced Signal Loss: Minimizes energy loss in high-frequency signals.

Additional Details:

The LFD211G90DPFD963 has a specific inductance value (likely around 9nH, implied by '90'). The datasheet will specify the self-resonant frequency (SRF), DC resistance (DCR), and rated current. It is typically used in impedance matching networks and filter circuits. It operates at a high frequency, making it suitable for wireless communication applications. The physical dimensions and tolerance can be found in the device's datasheet.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
ON Semiconductor
Lowest to $0.1379
Samsung
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $1.6320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess