The LFB185G53CGZE358 is a Murata Electronics inductor designed for high-frequency applications, specifically for impedance matching and noise suppression in RF circuits. Part of the LFB185 series, this inductor features a small form factor and is well-suited for compact electronic devices. Its ceramic core provides excellent stability and a high self-resonant frequency, making it ideal for use in mobile communication and wireless applications.
Applications
- RF impedance matching
- Noise filtering in RF circuits
- Mobile phones and smartphones
- Wireless LAN (WLAN) devices
- Bluetooth modules
Features
- Compact size (1.6 x 0.8 mm)
- High self-resonant frequency
- Excellent Q-factor for efficient performance
- Stable inductance characteristics
- Ceramic core construction for reliability
Benefits
- Improves signal integrity by minimizing noise
- Optimizes RF circuit efficiency through impedance matching
- Conserves valuable board space due to its small size
- Ensures consistent performance in demanding high-frequency environments
- Supports the miniaturization trend in electronic design
Technical Specifications
The LFB185G53CGZE358 has an inductance value of 5.3 nH. The specific Q factor, self-resonant frequency, and tolerance should be confirmed via the manufacturer's datasheet. It is designed for surface mount assembly and complies with RoHS standards. The part is suitable for reflow soldering processes.