EN
  • EN
  • DE

AD1988BJCPZ-RL

Part No AD1988BJCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description High Definition Audio SoundMAX Codec / General Purpose Audio Codec 6ADC / 10DAC Ch 48-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171069-AD1988BJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name AD1988
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1988BJCPZ-RL CAD Model

Description

Analog Devices Inc. AD1988BJCPZ-RL SoundMAX® Integrated HD Audio Codec

The AD1988BJCPZ-RL from Analog Devices Inc. is a high-definition audio codec that delivers superior audio quality for a wide range of applications. This state-of-the-art integrated circuit is part of the SoundMAX® series, which is renowned for providing crystal-clear sound and high fidelity audio experiences. The AD1988B is designed to meet the rigorous standards of PC audio performance, making it an ideal solution for multimedia, gaming, and entertainment systems, as well as for professional audio workstations.

Featuring an advanced proprietary architecture, the AD1988BJCPZ-RL supports multiple audio channels, providing a rich surround sound experience. It is capable of executing 24-bit processing and sampling rates up to 192 kHz, ensuring detailed and immersive sound reproduction. The codec also includes support for Sound Blaster® Pro, Microsoft® DirectSound™, and 3D positional audio, which further enhances the audio experience for users.

In addition to its high-quality audio processing capabilities, the AD1988BJCPZ-RL is equipped with multiple input and output options. It includes a flexible 8-channel input/output configuration with jack sensing, allowing for easy connection of various audio devices. The device also supports Auto-Mute and Auto-Zero functions to minimize noise and ensure seamless audio transitions.

With its high signal-to-noise ratio (SNR), the AD1988BJCPZ-RL ensures that audio is delivered with minimal distortion and maximum clarity. It also features Analog Devices' proprietary Electronic Volume Control (EVC) for precise level adjustments. Moreover, the codec is equipped with power management features that help reduce power consumption in idle or low-audio activity states, making it an environmentally friendly choice for energy-conscious consumers.

The AD1988BJCPZ-RL comes in a lead-free, 48-lead LFCSP (Lead Frame Chip Scale Package) which is designed for compact and space-efficient PCB layouts. This product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Overall, the Analog Devices Inc. AD1988BJCPZ-RL is a premium audio codec that offers an exceptional audio experience for both consumers and professionals. Its advanced features and superior performance make it a top choice for anyone looking to enhance their audio system with high-definition sound quality.

You May Also Be Interested in

Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $2.5214
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess