EN
  • EN
  • DE

LDH33B502K

Part No LDH33B502K
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069222-LDH33B502K
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDH33B502K CAD Model

Description

The LDH33B502K is a leaded disc ceramic capacitor manufactured by Murata Electronics North America. These capacitors are commonly used for general-purpose applications in electronic circuits, offering a cost-effective solution for filtering, decoupling, and bypass functions.

Applications:

  • Power Supply Filtering: Used to filter noise and ripple in power supply circuits.
  • Bypass Applications: Placed close to integrated circuits to bypass high-frequency noise to ground.
  • Decoupling Applications: Provides local energy storage for integrated circuits, reducing voltage fluctuations.
  • Timing Circuits: Used in conjunction with resistors to create simple timing circuits.
  • General Purpose Circuits: Suitable for various applications in electronic devices where a stable capacitance is required.

Features:

  • Leaded Disc Package: Provides easy through-hole mounting on printed circuit boards.
  • Ceramic Dielectric: Offers stable performance over a wide temperature range.
  • High Capacitance Value: Provides a significant amount of capacitance in a compact size.
  • Low Cost: Provides an economical solution for general-purpose applications.
  • RoHS Compliant: Complies with environmental regulations, minimizing hazardous substances.

Benefits:

  • Effective Noise Filtering: Reduces unwanted noise and ripple in electronic circuits.
  • Stable Performance: Provides consistent capacitance over a wide range of temperatures and voltages.
  • Reliable Operation: Ensures long-term reliability and stable performance of electronic devices.
  • Easy Installation: Leaded package allows for simple and quick installation on printed circuit boards.
  • Cost-Effective Solution: Provides an economical option for various applications.

Additional Details:

The LDH33B502K has a specific capacitance value (5000pF or 5nF) and a voltage rating, which specifies the maximum voltage that can be applied across the capacitor without causing damage. Important parameters include capacitance tolerance, temperature coefficient, and dissipation factor. The capacitor is designed to operate within a specified temperature range, and exceeding this range can affect its performance and lifespan. Ceramic capacitors are generally non-polarized, meaning they can be connected in either direction without affecting their functionality. Proper soldering techniques should be used to ensure a reliable connection to the printed circuit board. The lead spacing is standardized to facilitate easy integration into circuit layouts. The specific dielectric material used in the capacitor contributes to its stability and performance characteristics. Detailed datasheets provide comprehensive specifications and performance graphs for the LDH33B502K, allowing designers to optimize its use in their circuits.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
Lowest to $1.6320
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess