EN
  • EN
  • DE

LDB182G7210C-110

Part No LDB182G7210C-110
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974356-LDB182G7210C-110
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDB182G7210C-110 CAD Model

Description

The LDB182G7210C-110 is a Murata Electronics North America component, classified as a ceramic capacitor. Ceramic capacitors are widely used in electronic circuits for various purposes, including decoupling, filtering, and energy storage. Murata is a well-known manufacturer of high-quality electronic components, and their ceramic capacitors are known for their reliability and performance.

Applications

      
  • Mobile phones and smartphones: Used for decoupling and filtering in various circuit blocks.
  •   
  • Wireless communication devices: Employed in RF circuits for impedance matching and signal filtering.
  •   
  • Consumer electronics: Found in televisions, audio equipment, and other consumer devices for power supply filtering and signal conditioning.
  •   
  • Industrial equipment: Utilized in control systems, power supplies, and other industrial applications for noise suppression and voltage stabilization.
  •   
  • Automotive electronics: Used in engine control units (ECUs), infotainment systems, and other automotive applications for filtering and decoupling.

Features

      
  • Compact Size: Offers a small footprint, ideal for space-constrained applications.
  •   
  • High Capacitance Value: Provides a capacitance value suitable for decoupling and filtering applications.
  •   
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves circuit performance.
  •   
  • Stable Performance: Exhibits stable capacitance and impedance characteristics over temperature and frequency.
  •   
  • RoHS Compliant: Complies with environmental regulations, ensuring the product is free from hazardous substances.

Benefits

      
  • Improved Circuit Stability: Provides stable voltage and current levels, reducing noise and improving overall circuit performance.
  •   
  • Enhanced Signal Integrity: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  •   
  • Reduced Power Consumption: Minimizes power loss due to its low ESR, contributing to energy efficiency.
  •   
  • Increased Reliability: Offers stable performance over a wide range of operating conditions, ensuring long-term reliability.
  •   
  • Simplified Design: Its compact size and stable characteristics simplify circuit design and layout.

Additional Details

The LDB182G7210C-110 is typically a multi-layer ceramic capacitor (MLCC). MLCCs are constructed by stacking multiple layers of ceramic dielectric material with interleaved metal electrodes. This structure allows for high capacitance values in a small package size. Specific specifications, such as voltage rating, tolerance, and temperature coefficient, would be found in the manufacturer's datasheet.

It is crucial to consult the official Murata Electronics North America datasheet for the LDB182G7210C-110 to obtain precise electrical characteristics, temperature behavior, and recommended operating conditions. This information is vital for ensuring correct application and optimal performance within the intended circuit.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0215
Leshan Radio
Lowest to $0.0222
Chilisin
Lowest to $0.0517
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess