The LBWA19XSLZ-436 is a compact and highly integrated Wi-Fi and Bluetooth module manufactured by Murata Electronics North America. This module is designed for embedded applications requiring wireless connectivity, providing a reliable and efficient solution for data transmission and communication.
Applications
- Internet of Things (IoT) devices
- Smart home automation
- Wearable technology
- Industrial control systems
- Wireless sensor networks
Features
- IEEE 802.11 a/b/g/n/ac Wi-Fi connectivity
- Bluetooth 5.0 dual-mode support (BR/EDR and Bluetooth Low Energy)
- Compact size for space-constrained applications
- Low power consumption for extended battery life
- Supports various security protocols (WEP, WPA, WPA2, WPA3)
- Integrated antenna or external antenna option
- Multiple interface options (UART, SPI, SDIO, USB)
- Operating temperature range: -40°C to +85°C
- RoHS compliant
Benefits
- Enables wireless connectivity in a wide range of applications
- Reduces development time and cost with a pre-certified module
- Improves system performance with high-speed data rates
- Extends battery life in portable devices with low power consumption
- Offers flexibility with multiple interface options
- Ensures reliable communication with robust security features
Additional Details
The LBWA19XSLZ-436 module supports both 2.4 GHz and 5 GHz Wi-Fi bands, providing flexibility in selecting the optimal frequency for the application. It also includes various power management features to minimize power consumption in different operating modes. The module is certified to meet regulatory requirements in various regions, simplifying the certification process for end products.
This module is ideal for applications requiring reliable and secure wireless connectivity. Its compact size and low power consumption make it suitable for a wide range of portable and embedded devices. The module supports advanced features such as MU-MIMO and beamforming to improve network performance in dense environments.