EN
  • EN
  • DE

LBEH19UNBCTEMP

Part No LBEH19UNBCTEMP
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006069-LBEH19UNBCTEMP
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBEH19UNBCTEMP CAD Model

Description

The LBEH19UNBCTEMP is a temperature-compensated crystal oscillator (TCXO) manufactured by Murata Electronics. TCXOs are used to provide a stable and accurate clock signal in a wide range of electronic devices, compensating for frequency drift caused by temperature variations.

Applications:

  • Wireless communication devices: Used in smartphones, tablets, and other mobile devices to provide a stable clock signal for RF transceivers.
  • GPS receivers: Provides the accurate timing required for GPS signal processing.
  • Real-time clocks (RTCs): Ensures accurate timekeeping in electronic devices, even when the main power is off.
  • Network equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Industrial control systems: Provides a stable clock signal for microcontrollers and other components in industrial environments.

Features:

  • Temperature compensation: Provides a stable frequency output over a wide temperature range.
  • High frequency stability: Maintains a precise frequency output, minimizing jitter and phase noise.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Small size: Available in compact packages for easy integration into space-constrained designs.
  • Wide operating temperature range: Operates reliably in a variety of environments.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved system performance: Provides a stable and accurate clock signal, improving overall system performance.
  • Reduced frequency drift: Minimizes frequency drift due to temperature variations, ensuring reliable operation.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Easy integration: Small size and standard packaging allow for easy integration into electronic designs.
  • Reliable operation: Designed for reliable operation in harsh environments.

Additional Details:

The LBEH19UNBCTEMP typically operates at a specific frequency, such as 38.4 MHz or 26 MHz, depending on the model. The temperature compensation circuitry inside the TCXO uses a thermistor network to adjust the oscillator's frequency, counteracting the effects of temperature change. This results in a significantly more stable output frequency compared to a standard crystal oscillator. Key specifications to consider are the frequency stability over the operating temperature range (expressed in parts per million or ppm), the operating voltage, the current consumption, and the output waveform (e.g., clipped sine wave or CMOS). The package size is also important, as TCXOs are often used in compact devices. Murata is a well-known manufacturer of high-quality crystal oscillators and TCXOs, and their products are used in a wide range of applications.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0772
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Chilisin
Lowest to $0.0517
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess