EN
  • EN
  • DE

LBEE6U4XQC-TEMP

Part No LBEE6U4XQC-TEMP
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Description Wifi/ble Combo Wireless Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002834-LBEE6U4XQC-TEMP
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBEE6U4XQC-TEMP CAD Model

Description

The LBEE6U4XQC-TEMP is a Wi-Fi and Bluetooth module manufactured by Murata Electronics North America. This compact module is designed to provide wireless connectivity for a wide range of IoT (Internet of Things) and embedded applications. It supports both Wi-Fi and Bluetooth standards, enabling seamless communication with other devices and networks.

Applications

  • IoT devices
  • Smart home appliances
  • Wearable electronics
  • Industrial sensors
  • Healthcare devices

Features

  • Wi-Fi 802.11 a/b/g/n/ac support
  • Bluetooth 5.0 (including Bluetooth Low Energy - BLE)
  • Compact size
  • Low power consumption
  • Integrated antenna
  • Multiple interface options (e.g., UART, SPI, I2C)
  • Temperature sensor

Benefits

  • Provides reliable wireless connectivity
  • Enables seamless integration into IoT devices
  • Reduces power consumption for battery-powered applications
  • Simplifies system design and reduces development time
  • Offers flexible communication options
  • Provides temperature data for monitoring and control

Additional Details

The LBEE6U4XQC-TEMP module typically features a pre-certified design, which simplifies the regulatory approval process for end products. The integrated antenna eliminates the need for external antenna design, reducing complexity and cost. The module supports various security protocols, such as WPA2 and TLS, to protect data and prevent unauthorized access. The temperature sensor provides accurate temperature readings, enabling applications such as environmental monitoring and temperature-based control. Detailed specifications regarding Wi-Fi and Bluetooth performance, power consumption, interface details, and operating temperature range can be found in the Murata Electronics North America datasheets. The module is typically available in a surface mount package for easy integration into printed circuit boards.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0772
Lowpower
Lowest to $0.0405
Leshan Radio
Lowest to $0.0382
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0222
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess