EN
  • EN
  • DE

GRT21BC71E106KE13L

Part No GRT21BC71E106KE13L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 10UF 25V X7S 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000559-GRT21BC71E106KE13L
Manufacturer Murata Electronics
Category Capacitors -Ceramic Capacitors
Series GRT
Package Tape & Reel (TR) /Cut Tape (CT)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications Automotive
Capacitance 10 µF
Tolerance ±10%
Ultra Librarian 3D Model Ultra Librarian GRT21BC71E106KE13L CAD Model

Description

The GRT21BC71E106KE13L is a 10 µF, 25 V, X7S ceramic capacitor from Murata Electronics. It is a surface mount device (SMD) in the 0805 package size, and it is qualified to the AEC-Q200 standard for automotive applications.

This capacitor has a wide operating temperature range of -55°C to +125°C, and it is capable of handling high ripple currents. It is also very reliable, with a mean time to failure (MTTF) of over 10 billion hours.

The GRT21BC71E106KE13L is a good choice for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power supplies
  • Telecommunications equipment
  • Medical devices
  • Consumer electronics

Here is a more detailed description of the key features and benefits of the GRT21BC71E106KE13L:

  • AEC-Q200 qualified: This capacitor is qualified to the AEC-Q200 standard for automotive applications, which means that it has been tested and proven to meet the rigorous requirements of the automotive industry.
  • Wide operating temperature range: This capacitor has a wide operating temperature range of -55°C to +125°C, making it suitable for a variety of applications, including those in harsh environments.
  • High ripple current capability: This capacitor is capable of handling high ripple currents, making it ideal for use in power supply applications.
  • High reliability: This capacitor has a very high mean time to failure (MTTF) of over 10 billion hours, making it a very reliable choice for demanding applications.

The GRT21BC71E106KE13L is a high-quality, reliable ceramic capacitor that is well-suited for a variety of applications. It is AEC-Q200 qualified, has a wide operating temperature range, a high ripple current capability, and a very high MTTF.

Here are some specific examples of how the GRT21BC71E106KE13L can be used:

  • In an automotive application, it could be used to filter noise in the power supply of an engine control unit (ECU).
  • In an industrial control system, it could be used to filter noise in the power supply of a programmable logic controller (PLC).
  • In a power supply, it could be used to filter ripple current from the output of the rectifier.
  • In telecommunications equipment, it could be used to filter noise in the power supply of a router or switch.
  • In a medical device, it could be used to filter noise in the power supply of a patient monitor or other critical equipment.
  • In a consumer electronics device, it could be used to filter noise in the power supply of a television, smartphone, or other portable device.

The GRT21BC71E106KE13L is a versatile and reliable ceramic capacitor that can be used in a wide variety of applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1964 $50.0820
625+ $0.1612 $100.7500
965+ $0.1562 $150.7330
1,325+ $0.1511 $200.2075
1,715+ $0.1461 $250.5615
2,295+ $0.1310 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess