EN
  • EN
  • DE

GRP1552C1H120JD01E

Part No GRP1552C1H120JD01E
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966031-GRP1552C1H120JD01E
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRP1552C1H120JD01E CAD Model

Description

The GRP1552C1H120JD01E is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for surface mounting and is typically found in high-frequency applications.

Decoding the part number reveals the following information:

  • GRP: Indicates a high-frequency capacitor from Murata.
  • 15: Length 1.0mm, Width 0.5mm.
  • 5: thickness 0.5mm.
  • 2: Internal code.
  • C: Dielectric material (C0G or NP0).
  • 1H: Rated voltage (50V).
  • 120: Capacitance value (12pF).
  • J: Capacitance tolerance (+/- 5%).
  • D01: Internal code.
  • E: Packaging code.

This capacitor is commonly used in:

  • RF Circuits: Impedance matching, tuning, and filtering.
  • High-Frequency Oscillators: Frequency setting and stabilization.
  • Filters: Low-pass, high-pass, and band-pass filters.

Applications

  • Tuning circuits in RF amplifiers.
  • Matching networks for antennas.
  • Filter circuits in communication systems.

Features

  • C0G/NP0 Dielectric: Ultra-stable capacitance with minimal temperature drift.
  • Low ESR: Minimizes energy loss at high frequencies.
  • High Q-Factor: Ensures efficient performance in resonant circuits.
  • Surface Mount Design: Enables automated assembly.

Benefits

  • Precise Tuning: Stable capacitance allows for accurate circuit adjustments.
  • Efficient Performance: Low ESR minimizes signal loss.
  • Reliable Operation: Consistent performance over a wide temperature range.
  • Compact Design: Small size allows for high-density circuit layouts.

Technical Specifications:

  • Capacitance: 12 pF
  • Capacitance Tolerance: ±5%
  • Rated Voltage: 50 V
  • Temperature Characteristic: C0G/NP0 (0 ±30 ppm/°C)
  • Case Size: 0402 (EIA)
  • Termination: Sn Plating

The GRP1552C1H120JD01E is a high-performance MLCC specifically designed for high-frequency applications requiring ultra-stable capacitance and low losses. Confirm the packaging code with the proper datasheet.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess