EN
  • EN
  • DE

GRM40B473K25C550/T10

Part No GRM40B473K25C550/T10
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134678-GRM40B473K25C550/T10
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM40B473K25C550/T10 CAD Model

Description

The GRM40B473K25C550/T10 is a ceramic capacitor manufactured by Murata Electronics North America. It is designed for general-purpose applications and offers stable performance over a wide range of temperatures and frequencies.

Applications:

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise.
  • Filtering: Employed in filter circuits to attenuate unwanted frequencies.
  • Timing Circuits: Utilized in timing circuits to set time constants.
  • Smoothing Capacitors: Used to smooth out voltage fluctuations in power supplies.
  • Signal Coupling: Used to couple signals between different circuits.
  • General Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • High Reliability: Manufactured with high-quality materials and processes to ensure reliable operation.
  • Compact Size: Available in a small package size, saving valuable board space.
  • RoHS Compliant: Complies with RoHS regulations, making it environmentally friendly.
  • Lead-Free Terminations: Lead-free terminations for easy soldering.

Benefits:

  • Improved Circuit Performance: Stable capacitance and low ESR enhance circuit performance and reliability.
  • Reduced Noise: Effective decoupling reduces noise and improves signal integrity.
  • Increased Reliability: High-quality materials and processes ensure reliable operation in various environments.
  • Simplified Design: Compact size simplifies design and reduces board space requirements.
  • Environmentally Friendly: RoHS compliance makes it an environmentally friendly choice.

Additional Details:

The GRM40B473K25C550/T10 has a capacitance value of 0.047μF (47nF) with a tolerance of ±10%. It has a voltage rating of 25V. The temperature characteristic is C0G, which indicates a very stable capacitance over temperature. Detailed specifications, including capacitance vs. temperature, ESR, and impedance, are available in the Murata datasheet. Refer to the datasheet for specific application notes and recommended soldering conditions to ensure optimal performance and reliability.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fastrax
Lowest to $32.6415
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess