EN
  • EN
  • DE

GRM39X7R333J16PT

Part No GRM39X7R333J16PT
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968008-GRM39X7R333J16PT
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM39X7R333J16PT CAD Model

Description

The GRM39X7R333J16PT is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for a wide range of applications in electronic circuits, providing capacitance for decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling capacitors in digital circuits: Providing a stable voltage source for integrated circuits.
  • Bypass capacitors in analog circuits: Shunting high-frequency noise to ground.
  • Filtering capacitors in power supplies: Smoothing out voltage ripples.
  • Timing circuits: In conjunction with resistors, for creating timing delays and oscillations.
  • General-purpose capacitance: Providing a stable capacitance value in a variety of electronic circuits.

Features

  • Capacitance: 0.033µF (microfarads) provides a useful capacitance value for many applications.
  • Voltage rating: 16V (volts) is the maximum DC voltage that can be safely applied to the capacitor.
  • Temperature Characteristic: X7R indicates a Class 2 dielectric with a moderate temperature coefficient of capacitance, meaning the capacitance changes within a defined range over temperature.
  • Tolerance: J tolerance (±5%) indicates the accuracy of the capacitance value.
  • SMT (Surface Mount Technology): Designed for automated assembly using reflow soldering.

Benefits

  • Stable performance: Provides a reliable capacitance value over a wide range of operating conditions.
  • Compact size: Suitable for high-density circuit boards.
  • Cost-effective: Offers a good balance of performance and price.
  • RoHS compliant: Compliant with the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Wide range of applications: Suitable for a variety of electronic circuits.

Additional Details

The GRM series from Murata is a widely used range of MLCCs for general-purpose applications. The 'X7R' temperature characteristic indicates that the capacitance will change within ±15% over the temperature range of -55°C to +125°C. This makes it suitable for applications where the temperature is not tightly controlled. The 'J' tolerance (±5%) means that the actual capacitance value will be within 5% of the nominal value (0.033µF). Always refer to the manufacturer's datasheet for complete specifications, including insulation resistance, dissipation factor, and operating temperature range. Consider the ESR (Equivalent Series Resistance) when using this capacitor in high-frequency circuits. This capacitor is suitable for applications in consumer electronics, industrial equipment, and automotive electronics. Knowing the specific requirements for temperature stability is essential for choosing the right type of capacitor.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess