EN
  • EN
  • DE

GRM32ER72A105KE15L

Part No GRM32ER72A105KE15L
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824338-GRM32ER72A105KE15L
Ultra Librarian 3D Model Ultra Librarian GRM32ER72A105KE15L CAD Model

Description

The GRM32ER72A105KE15L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. This particular capacitor is designed for general-purpose applications, offering reliable performance and a compact size.

Applications:

  • Decoupling: Reducing voltage fluctuations and noise in power supply lines.
  • Bypassing: Filtering out unwanted AC signals from DC power supplies.
  • Filtering: Smoothing out voltage signals and removing noise in analog circuits.
  • Timing Circuits: Providing a stable capacitance value for timing applications.
  • Energy Storage: Storing small amounts of electrical energy for short periods of time.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • High Capacitance Value: Offers a capacitance of 1.0 µF.
  • Voltage Rating: Rated for 100 VDC.
  • X7R Dielectric: Provides stable capacitance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment.
  • Compact Size: Available in a small package size (1210).

Benefits:

  • Improved Circuit Stability: Reduces noise and voltage fluctuations, improving circuit performance.
  • Simplified Circuit Design: Reduces the need for multiple components, simplifying circuit design.
  • Reduced Board Space: Compact size saves valuable board space.
  • Lower Manufacturing Costs: Automated assembly reduces manufacturing costs.
  • High Reliability: Provides long-term reliability and stable performance.

Additional Details:

The GRM32ER72A105KE15L utilizes an X7R dielectric material, which offers a good balance of capacitance stability, temperature characteristics, and voltage dependence. It conforms to EIA standard case size 1210. It is typically used in high-volume applications where reliability and cost-effectiveness are critical. Detailed specifications, including capacitance tolerance, dissipation factor, and insulation resistance, are available in the Murata datasheet. The operating temperature range is typically from -55°C to +125°C. The capacitor is lead-free and RoHS compliant.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess