EN
  • EN
  • DE

GRM32ER71C226ME15L

Part No GRM32ER71C226ME15L
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824337-GRM32ER71C226ME15L
Ultra Librarian 3D Model Ultra Librarian GRM32ER71C226ME15L CAD Model

Description

The GRM32ER71C226ME15L is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. It is designed for general-purpose applications requiring stable capacitance over varying voltage and temperature conditions.

Applications

  • Decoupling: Used to stabilize the voltage supply to integrated circuits, preventing voltage dips during switching operations.
  • Bypass: Provides a low-impedance path for high-frequency noise to ground, reducing interference in sensitive circuits.
  • Smoothing: Reduces voltage ripple in power supplies, ensuring a stable and clean DC voltage output.
  • Filtering: Removes unwanted frequency components from analog signals.
  • Energy Storage: Can be used for small-scale energy storage in various electronic circuits.

Features

  • High Capacitance: Offers a capacitance value of 22uF, suitable for applications requiring significant charge storage.
  • Compact Size: Designed for surface mounting, allowing for efficient use of PCB space.
  • X7R Dielectric: Provides stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.

Benefits

  • Improved Circuit Stability: Effective decoupling and bypass capabilities enhance circuit stability by reducing noise and voltage fluctuations.
  • Enhanced Signal Integrity: Filtering capabilities improve signal integrity by removing unwanted frequencies.
  • Reduced Power Consumption: Low ESR minimizes power losses, contributing to energy efficiency.
  • Smaller Footprint: Surface-mount design enables denser circuit designs and minimizes board space usage.
  • Long Lifespan: Ceramic capacitors offer a long operational life, ensuring reliable performance over time.

Specifications

The GRM32ER71C226ME15L typically features a 22uF capacitance, a voltage rating (often 16V), an X7R dielectric, and a 1210 case size. Consult the manufacturer's datasheet for the precise specifications of this specific part.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess