EN
  • EN
  • DE

GRM31CB31A226KE19L

Part No GRM31CB31A226KE19L
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824332-GRM31CB31A226KE19L
Ultra Librarian 3D Model Ultra Librarian GRM31CB31A226KE19L CAD Model

Description

The GRM31CB31A226KE19L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics. It is designed for use in a variety of electronic circuits, offering stable performance and high reliability. Its compact size makes it suitable for applications where board space is limited.

Applications:

  • Bypass capacitors in power supplies.
  • Decoupling capacitors in digital circuits.
  • Smoothing capacitors in audio circuits.
  • Filtering in signal processing circuits.
  • General-purpose applications in consumer electronics.

Features:

  • Multilayer Ceramic Capacitor (MLCC) construction.
  • Compact size for high-density mounting.
  • High capacitance value for effective filtering and decoupling.
  • Stable capacitance over temperature and voltage.
  • RoHS compliant for environmental protection.

Benefits:

  • Improves circuit stability and reduces noise.
  • Allows for smaller and more compact designs.
  • Provides reliable performance over a wide range of operating conditions.
  • Reduces electromagnetic interference (EMI).
  • Meets environmental regulations.

Specifications:

While specific values require referencing the exact datasheet, typical specifications include:

  • Capacitance Value: 22µF (This is derived from the part number: 226KE, where 226 represents 22 x 10^6 pF = 22µF).
  • Voltage Rating: 10V (Derived from Part Number: 1A)
  • Case Size: 1206 (3216 Metric) (Likely based on the GRM31C prefix)
  • Temperature Coefficient: B (EIA Class II)
  • Tolerance: ±10%

For precise specifications, refer to the official Murata GRM31CB31A226KE19L datasheet.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess