The GRM316R11H103KD01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics. It is designed for general-purpose applications in electronic circuits and is commonly used for decoupling, bypassing, and filtering.
Applications
- Decoupling capacitors in power supplies
- Bypassing capacitors in digital circuits
- Filtering capacitors in analog circuits
- Smoothing capacitors in rectifier circuits
- General-purpose capacitor applications
Features
- 0805 case size (2.0mm x 1.25mm)
- 10nF (103) capacitance
- 50V voltage rating
- X7R dielectric
- ±10% capacitance tolerance
- Surface mount technology (SMT)
Benefits
- Small size for high-density circuit designs
- Stable capacitance over temperature (X7R)
- Reliable performance in various applications
- Easy to assemble using SMT techniques
- Cost-effective solution for general-purpose capacitance
Additional Details
The GRM316R11H103KD01D uses an X7R dielectric, which provides a stable capacitance over a temperature range of -55°C to +125°C. This makes it suitable for applications where temperature variations are expected. The 0805 case size is a standard SMT size, allowing for easy pick-and-place assembly. The capacitor is lead-free and RoHS compliant. It is typically used in high-volume manufacturing of electronic devices. The 50V voltage rating allows it to be used in a variety of low-voltage circuits. Its primary function is to provide a stable and reliable capacitance for decoupling and filtering noise in electronic circuits. The ±10% capacitance tolerance indicates the acceptable variation in the actual capacitance value. This part is a standard component in nearly every modern electronic device, from smartphones to computers, due to its reliability and compact size.