EN
  • EN
  • DE

GRM219B31C475KE15D

Part No GRM219B31C475KE15D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824322-GRM219B31C475KE15D
Ultra Librarian 3D Model Ultra Librarian GRM219B31C475KE15D CAD Model

Description

The GRM219B31C475KE15D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are fundamental components in electronics, used for a variety of functions including decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling: Stabilizing voltage supplies for ICs by filtering out noise.
  • Bypassing: Routing high-frequency noise signals to ground.
  • Filtering: Removing unwanted frequencies from signals.
  • Smoothing: Reducing voltage ripple in power supplies.
  • General Circuit Applications: Suitable for diverse electronic circuits requiring capacitance.

Features

  • Capacitance: 4.7µF (4.7 microfarads).
  • Voltage Rating: 16VDC.
  • Temperature Characteristic: X7R. This is a Class II dielectric, which provides a good balance between capacitance stability and size. The capacitance changes within ±15% over the operating temperature range.
  • Size: 0805 (2012 Metric). This specifies the physical dimensions of the capacitor: 0.08 inches x 0.05 inches (2.0mm x 1.2mm).
  • Termination: Nickel barrier with tin plating for reliable soldering.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • High Capacitance Value: Provides a relatively high capacitance value for its size, suitable for applications requiring significant energy storage or filtering.
  • Good Stability: X7R dielectric offers a reasonable level of capacitance stability over temperature and voltage variations.
  • Compact Size: The 0805 package allows for use in space-constrained applications.
  • Reliable Performance: MLCCs are known for their long lifespan and high reliability.
  • Excellent Solderability: Nickel barrier and tin plating facilitate robust solder joints.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements.

Additional Details

The GRM219B31C475KE15D is designed for general-purpose applications where a moderate capacitance value and reasonable stability are required. The X7R dielectric provides a good compromise between capacitance value, size, and temperature stability. The 0805 package is a commonly used size in surface mount technology. The part number indicates specific characteristics: GRM series, 0805 size, X7R dielectric, 16V rating, 4.7µF capacitance, and ±10% tolerance. Consult the Murata datasheet for detailed specifications, including ESR, impedance, and temperature coefficient characteristics, to ensure optimal performance in your application.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0450 $50.1750
2,705+ $0.0370 $100.0850
4,190+ $0.0358 $150.0020
5,765+ $0.0347 $200.0455
7,465+ $0.0335 $250.0775
10,000+ $0.0300 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess