EN
  • EN
  • DE

GRM1882C2A8R0DA01D

Part No GRM1882C2A8R0DA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description Chip Multilayer Ceramic Capacitors for General Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824298-GRM1882C2A8R0DA01D
Ultra Librarian 3D Model Ultra Librarian GRM1882C2A8R0DA01D CAD Model

Description

The GRM1882C2A8R0DA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics. This component is a surface-mount device (SMD) designed for general-purpose applications within electronic circuits. MLCCs are favored for their compact size, reliable performance, and stability, rendering them suitable for a variety of electronic devices.

Applications:

  • Bypass Capacitors: These are used to filter noise and maintain stable voltage levels in electronic circuits, improving overall performance.
  • Decoupling Capacitors: Positioned near integrated circuits (ICs), they serve as a local energy source to mitigate voltage fluctuations and ensure stable operation.
  • Filtering Circuits: They play a role in filtering circuits, attenuating unwanted frequency components to improve signal quality.
  • Timing Applications: Employed in timing circuits for different applications where precise timing is necessary.
  • General Signal Coupling: Utilized to couple signals between distinct circuit sections, enabling efficient signal transfer.

Features:

  • Multilayer Ceramic Structure: This design allows for high capacitance values within a small physical volume.
  • SMD (Surface Mount Device): Designed for automated surface-mount assembly, enabling efficient manufacturing processes.
  • High Stability: Demonstrates stable performance over a broad range of temperatures and operating frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss, enhancing circuit efficiency.
  • RoHS Compliance: Meets the requirements of the Restriction of Hazardous Substances directive, reducing environmental impact.

Benefits:

  • Miniaturization: Its small size facilitates the design of compact electronic circuits.
  • Reliability: Ensures long-lasting and consistent performance in various operating conditions.
  • Cost-Effectiveness: Offers a cost-efficient solution for meeting capacitance requirements in electronic designs.
  • Ease of Assembly: The SMD design simplifies the assembly process, reducing manufacturing costs.
  • Wide Applicability: Suitable for use in a diverse array of electronic devices and applications.

Additional Details:

The GRM1882C2A8R0DA01D has a capacitance of 8.0 pF (picofarads). The rated voltage is typically 100 V. The temperature coefficient is often within a specified range, such as C0G, indicating a high degree of capacitance stability over temperature. For specific details on the temperature coefficient and other specifications, consult the Murata datasheet. This capacitor typically comes in an 0603 case size, a standard SMD package size.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess