EN
  • EN
  • DE

GRM1882C2A180JA01D

Part No GRM1882C2A180JA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description Chip Multilayer Ceramic Capacitors for General Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824295-GRM1882C2A180JA01D
Ultra Librarian 3D Model Ultra Librarian GRM1882C2A180JA01D CAD Model

Description

The GRM1882C2A180JA01D is a multilayer ceramic capacitor (MLCC) produced by Murata Electronics North America. It is designed for applications requiring stable capacitance and reliable performance in a compact size. MLCCs are widely used for decoupling, bypass, and filtering in a variety of electronic circuits.

Applications

  • Smartphones: Used for decoupling power rails and signal lines.
  • Tablets: Found in various circuits for filtering and stabilization.
  • Wearable Devices: Integrated into compact designs requiring reliable components.
  • Automotive Electronics: Utilized in engine control units (ECUs) and infotainment systems.
  • Industrial Control Systems: Used in power supplies and sensor circuits.

Features

  • Compact Size: 0603 case size (1.6mm x 0.8mm) allows for high-density mounting.
  • Low ESR (Equivalent Series Resistance): Provides excellent high-frequency characteristics.
  • High Reliability: Robust construction ensures long-term stability and performance.
  • Temperature Compensating: Utilizes a CH temperature characteristic for stable capacitance over a wide temperature range.
  • High Voltage Rating: Rated for 100V.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Saving: Small size allows for miniaturization of electronic devices.
  • Stable Performance: CH temperature characteristic ensures consistent capacitance over temperature.
  • Reliable Operation: High-quality materials and manufacturing processes ensure long-term reliability.
  • Improved Circuit Performance: Low ESR minimizes losses and improves signal integrity.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The GRM1882C2A180JA01D is a surface-mount device (SMD) designed for automated assembly. The 'GRM' prefix identifies it as part of Murata's general-purpose MLCC series. '188' indicates the dimensions (1.6mm x 0.8mm). '2C' denotes the dielectric material and temperature coefficient. '2A' signifies the voltage rating (100V). '180' represents the capacitance value (18pF). 'JA01D' is a Murata internal code specifying packaging and other characteristics. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7,695+ $0.0075 $57.7125
18,520+ $0.0062 $114.8240
28,850+ $0.0060 $173.1000
40,000+ $0.0058 $232.0000
51,025+ $0.0057 $290.8425
68,185+ $0.0051 $347.7435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,390 pieces
MOQ: 7695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess