The GRM1882C1H200JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's part of the GRM series, known for their reliability and suitability for various applications.
Applications
- Smartphones and other mobile devices
- Wireless communication equipment
- Power supply circuits
- Audio equipment
- Noise filtering and decoupling in electronic circuits
Features
- Case Size: 0603 (1608 metric)
- Capacitance: 20pF (picofarads)
- Voltage Rating: 50V (volts)
- Temperature Coefficient: C0G (also known as NP0)
- High Q-factor
- Low ESR (Equivalent Series Resistance)
- RoHS Compliant
Benefits
- Stable Capacitance: The C0G dielectric provides extremely stable capacitance over temperature, voltage, and frequency variations.
- High Reliability: The robust ceramic construction ensures long-term reliability.
- Low Loss: The low ESR and high Q-factor make it suitable for high-frequency applications.
- Small Size: The 0603 case size allows for high-density circuit designs.
- Precise Performance: Suitable for applications requiring precise and stable capacitance values.
Additional Details
The GRM1882C1H200JA01D features a C0G (NP0) temperature characteristic, meaning its capacitance changes very little with temperature variations. This makes it ideal for applications where stable performance is critical. Its small size makes it suitable for miniaturized electronic devices. The capacitor is designed for surface mount technology (SMT) assembly and is lead-free. Typical applications include impedance matching circuits, RF circuits, and timing circuits. The tolerance on the capacitance value is typically ±5%.