EN
  • EN
  • DE

GRM158C80G226ME01D

Part No GRM158C80G226ME01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 22UF 4V X6S 0402 / 22 µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Murata Electronics
Packaging Reel - TR
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 4V
Temperature Coefficient X6S
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-GRM158C80G226ME01DDKR,490-GRM158C80G226ME01DCT,490-GRM158C80G226ME01DTR
Standard Package 8,000
Win Source Part Number 1330760-GRM158C80G226ME01D
Ultra Librarian 3D Model Ultra Librarian GRM158C80G226ME01D CAD Model

Description

The GRM158C80G226ME01D is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. It's a high-quality capacitor designed for various electronic applications requiring stable and reliable performance. MLCCs are known for their small size, high capacitance values, and excellent frequency characteristics.

Applications

  • Mobile communication devices
  • Wireless communication equipment
  • Consumer electronics
  • Power supplies
  • High-frequency circuits
  • Decoupling and bypassing circuits
  • Noise filtering

Features

  • High capacitance value: 22µF, providing substantial charge storage capacity.
  • Compact size: EIA 0402 case size (1.0mm x 0.5mm), suitable for dense circuit board layouts.
  • Temperature characteristic: X8G, indicating stable performance over a wide temperature range (-55°C to +150°C).
  • Voltage rating: 4VDC, suitable for low-voltage applications.
  • High reliability: MLCC construction ensures long-term stability and minimal degradation.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Miniaturization: Enables smaller and lighter electronic devices.
  • Stable performance: Maintains consistent capacitance over temperature variations.
  • Reliable operation: Ensures long-term functionality and reduces failure rates.
  • Improved signal integrity: Effective decoupling and bypassing capabilities minimize noise and interference.
  • Efficient power usage: Low ESR contributes to reduced power consumption.
  • Cost-effective: Provides a balance of performance and affordability.

Technical Specifications

Capacitance: 22µF

Voltage Rating: 4VDC

Temperature Characteristic: X8G (-55°C to +150°C, ±15% capacitance change)

Case Size: EIA 0402 (1.0mm x 0.5mm)

Tolerance: 20%

Termination: Nickel barrier with tin plating

Dielectric Material: Ceramic

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0664 $50.1320
1,610+ $0.0622 $100.1420
2,500+ $0.0600 $150.0000
3,595+ $0.0557 $200.2415
4,665+ $0.0536 $250.0440
5,830+ $0.0515 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,970 pieces
MOQ: 755 pcs
Order Increment : 8000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess