The GRM155R61A106ME44D is a multilayer ceramic capacitor (MLCC) from Murata Electronics. These capacitors are widely used in electronic circuits for bypassing, decoupling, and filtering. This specific part number indicates a capacitor with specific characteristics relating to its capacitance, voltage rating, temperature coefficient, and case size.
Applications
- Bypassing in digital circuits
- Decoupling in power supplies
- Filtering in electronic circuits
- Consumer electronics (smartphones, tablets)
- Automotive electronics
- Industrial control systems
- Medical devices
Features
- Small size: 0402 (1005 Metric)
- Capacitance: 10 µF
- Voltage rating: 10 VDC
- Temperature characteristic: X5R
- High reliability
- RoHS compliant
- Excellent frequency characteristics
Benefits
- Effective noise suppression due to its low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).
- Stable performance over a wide temperature range thanks to the X5R dielectric.
- Compact size suitable for high-density circuit boards.
- High reliability ensures long-term and stable operation in various environments.
- Compliant with environmental regulations for reduced environmental impact.
- Suited for high-frequency applications because of its excellent frequency response.
Additional Details
The GRM155R61A106ME44D utilizes a ceramic dielectric material, which contributes to its stable electrical performance over a wide range of operating conditions. The X5R temperature coefficient indicates a capacitance variation of ±15% within the temperature range of -55°C to +85°C. Its 0402 case size is a standard SMD package widely used for high-density PCB designs. This capacitor is particularly suitable for decoupling applications where it helps to filter out noise and maintain a stable voltage supply to integrated circuits. Proper soldering techniques and reflow profiles, as specified in the manufacturer's datasheet, must be adhered to during assembly. The datasheet includes detailed electrical characteristics, mechanical dimensions, and soldering guidelines.