The GRM0225C1C470JD05L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications, particularly in high-frequency circuits where small size and stable performance are critical. These capacitors are known for their reliability and are widely used in various electronic devices.
Applications
- Mobile phones
- Wireless communication devices
- High-frequency circuits
- Bypass and decoupling applications
- Consumer electronics
- IoT devices
Features
- Small case size (01005 size: 0.4 x 0.2 mm)
- High capacitance value (47 pF)
- C0G (NP0) dielectric material for high stability
- Low Equivalent Series Resistance (ESR)
- Excellent temperature characteristics
- RoHS compliant
- Suitable for reflow soldering
Benefits
- Miniaturized size allows for high-density circuit designs.
- Stable capacitance over temperature ensures reliable circuit operation.
- Low ESR minimizes power losses in high-frequency circuits.
- Environmentally friendly due to RoHS compliance.
- Easy to integrate into automated assembly processes.
- High reliability ensures long-term performance.
Additional Details
The GRM0225C1C470JD05L utilizes a C0G (NP0) dielectric material, which provides a very stable capacitance over a wide temperature range (-55°C to +125°C). This characteristic is essential for applications requiring consistent performance in varying environmental conditions. The small 01005 case size makes it ideal for use in compact electronic devices where board space is limited. This capacitor is specifically designed for high-frequency applications due to its low ESR, which minimizes power dissipation and signal distortion. The 'J' in the part number indicates a ±5% capacitance tolerance. The termination is typically made of nickel barrier with tin plating to ensure excellent solderability. These MLCCs are manufactured using precise layering and firing techniques to achieve the desired electrical characteristics and mechanical strength. This part is optimized for reflow soldering processes, which are commonly used in modern electronic assembly lines. Its small size and robust construction make it a reliable choice for a wide range of electronic applications.