EN
  • EN
  • DE

ADG3231BRJ-REEL7

Part No ADG3231BRJ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC SW LLT 1.65/3.6 LV SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 1.65V to 3.6V
Output Type Non-Inverted
Data Rate 10Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Short Circuit Protection
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 114162-ADG3231BRJ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3231BRJ-REEL7 CAD Model

Description

Product Overview

The ADG3231BRJ-REEL7 is a high-performance, low-voltage single-channel logic level translator manufactured by Analog Devices Inc. This compact device is designed to provide a seamless interface between different voltage domains, making it an ideal solution for multi-voltage systems where signal integrity is paramount.

Key Features

  • Single Supply Operation: Operates from a single 1.65 V to 3.6 V supply, enabling it to interface with low-voltage devices.
  • High-Speed Translation: Capable of translating signals at high speeds, ensuring minimal propagation delay and reliable operation in fast communication systems.
  • Bidirectional Interface: Provides bidirectional level translation without the need for a direction control signal, simplifying design and reducing component count.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications where power efficiency is crucial.
  • Logic Level Translation: Translates logic levels from as low as 1.2 V to as high as 3.6 V, accommodating a wide range of I/O standards.
  • Compact Package: Available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The ADG3231BRJ-REEL7 is versatile and can be used in various applications, including:

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Multivoltage Digital Systems Interfaces
  • Level Translation for SD Cards, SIM Cards, and Other Memory Interfaces

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG3231BRJ-REEL7 is no exception. It is produced with the highest standards of manufacturing and testing, ensuring reliable performance in even the most demanding applications. The device is supplied in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process.

Ordering Information

For ordering, the ADG3231BRJ-REEL7 comes in a standard reel quantity, providing convenience for both small and large volume production needs. Detailed specifications, datasheets, and additional resources are available to assist with the integration of this logic level translator into your design.

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7406 $60.2932
52+ $2.2488 $116.9376
80+ $2.1785 $174.2800
110+ $2.1083 $231.9130
142+ $2.0379 $289.3818
190+ $1.8271 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess