EN
  • EN
  • DE

GRM0225C1C1R7BA03L

Part No GRM0225C1C1R7BA03L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER MLCC / Ceramic Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Murata Electronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number GRM0225C1C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1378511-GRM0225C1C1R7BA03L
Ultra Librarian 3D Model Ultra Librarian GRM0225C1C1R7BA03L CAD Model

Description

The GRM0225C1C1R7BA03L is a small, high-quality ceramic capacitor manufactured by Murata Electronics North America. It belongs to the GRM series of general-purpose ceramic capacitors and is designed for use in a wide range of electronic circuits, especially in mobile devices and other compact applications. Its small size and excellent electrical characteristics make it suitable for decoupling, bypass, and filtering applications.

Applications

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in power supplies
  • Filtering capacitors in signal processing circuits
  • Mobile phones and other portable devices
  • General-purpose electronic circuits

Features

  • Small size (01005 package)
  • High capacitance stability
  • Low equivalent series resistance (ESR)
  • High reliability
  • Lead-free termination

Benefits

  • Effective noise reduction in electronic circuits
  • Improved signal integrity
  • Stable performance over temperature and voltage
  • Long-term operational reliability
  • Compliance with environmental regulations

Additional Details

The GRM0225C1C1R7BA03L has a capacitance of 1.7 pF (picofarads) and a voltage rating of 16 VDC. It uses a C0G (NP0) dielectric, which provides excellent capacitance stability over a wide temperature range (-55°C to +125°C) and voltage range. The 01005 case size corresponds to dimensions of 0.4 mm x 0.2 mm, making it suitable for high-density circuit board designs.

The low ESR (Equivalent Series Resistance) of this capacitor minimizes power dissipation and improves its performance in high-frequency applications. The lead-free termination ensures compliance with RoHS and other environmental regulations. The GRM series is known for its high reliability and consistent performance, making it a popular choice for demanding applications.

When selecting ceramic capacitors, it is important to consider factors such as capacitance, voltage rating, temperature coefficient, and ESR. The GRM0225C1C1R7BA03L offers a good balance of these characteristics for general-purpose applications. Proper soldering techniques and handling precautions should be observed to prevent damage to the capacitor during assembly. Refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess