EN
  • EN
  • DE

GJM0335C1RR50WB01D

Part No GJM0335C1RR50WB01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824077-GJM0335C1RR50WB01D
Ultra Librarian 3D Model Ultra Librarian GJM0335C1RR50WB01D CAD Model

Description

The GJM0335C1RR50WB01D is a Murata Electronics North America multilayer ceramic capacitor (MLCC). This capacitor is part of the GJM series, designed for high-frequency applications and general-purpose usage in compact electronic devices.

Applications:

  • Mobile communication devices (smartphones, tablets)
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • High-frequency circuits
  • General electronic circuits

Features:

  • Small size: 0305 (0.3mm x 0.5mm)
  • High Q (Quality Factor)
  • Low ESR (Equivalent Series Resistance)
  • High self-resonance frequency
  • Excellent temperature stability
  • Lead-free termination

Benefits:

  • Miniaturization of electronic circuits
  • Improved signal integrity in high-frequency applications
  • Reduced power loss
  • Stable performance over a wide temperature range
  • Environmentally friendly due to lead-free construction

Specifications:

  • Capacitance: 0.5 pF
  • Capacitance Tolerance: +/- 0.05 pF
  • Voltage Rating: 25 VDC
  • Temperature Coefficient: C0G
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Nickel barrier with tin plating

The C0G temperature characteristic ensures that the capacitance changes very little with temperature variations. This makes the GJM0335C1RR50WB01D suitable for applications where stable and reliable performance is critical. Its small size allows for high-density mounting on printed circuit boards, making it ideal for use in compact electronic devices. The capacitor's low ESR reduces power dissipation, contributing to the overall efficiency of the circuit.

The part's high Q factor indicates that it is an efficient energy storage device with low internal losses. This attribute is crucial in high-frequency applications where energy loss can significantly impact circuit performance. Murata is a well-respected manufacturer known for high-quality and reliable components, and this capacitor is no exception.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess