EN
  • EN
  • DE

GJM0225C1C1R3WB01D

Part No GJM0225C1C1R3WB01D
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.3 pF
Length 400 µm
Thickness 200 µm
Voltage Rating (DC) 16 V
Width 200 µm
Win Source Part Number 1167618-GJM0225C1C1R3WB01D
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GJM0225C1C1R3WB01D CAD Model

Description

The GJM0225C1C1R3WB01D is a Murata Electronics multilayer ceramic capacitor (MLCC) used in a variety of electronic applications. Its small size and stable performance make it suitable for demanding applications in compact devices.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • High-Frequency Circuits

Features

  • Ultra-Small Size (01005 Case Size)
  • C0G Temperature Characteristic
  • Excellent High-Frequency Performance
  • RoHS Compliant

Benefits

  • Facilitates miniaturization of electronic devices
  • Provides stable capacitance with minimal temperature drift
  • Ensures reliable operation in high-speed circuits
  • Meets environmental standards for hazardous substances

Additional Details

The GJM0225C1C1R3WB01D features a 01005 case size, making it extremely small and suitable for densely populated circuit boards. The C0G dielectric material ensures a minimal change in capacitance over a wide temperature range, making it appropriate for circuits requiring precision. Its capacitance value is 1.3 pF (picofarads), with a voltage rating of 16 VDC. It is a surface mount device intended for automated assembly. The device's low equivalent series resistance (ESR) allows it to perform effectively in high-frequency circuits. For detailed specifications and recommended soldering profiles, consult the Murata datasheet.

You May Also Be Interested in

Panasonic
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess