EN
  • EN
  • DE

GHM3045X7R222KGF

Part No GHM3045X7R222KGF
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060778-GHM3045X7R222KGF
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GHM3045X7R222KGF CAD Model

Description

The GHM3045X7R222KGF is a ceramic capacitor manufactured by Murata Electronics North America. It's designed for general-purpose applications requiring a stable capacitance over a wide range of temperatures and voltages. This capacitor is commonly used in electronic circuits for decoupling, filtering, and energy storage.

Applications

  • Power Supply Decoupling: Used to decouple power supply lines, reducing noise and voltage fluctuations.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from signals.
  • Timing Circuits: Integrated into timing circuits for generating precise time delays or oscillations.
  • Energy Storage: Used for energy storage in applications such as battery chargers and power backup systems.
  • Bypass Capacitors: Used as bypass capacitors to shunt high-frequency noise to ground.

Features

  • X7R Dielectric: Utilizes an X7R dielectric material, providing stable capacitance over a temperature range of -55°C to +125°C.
  • 2.2 nF Capacitance: Offers a capacitance value of 2.2 nF (nanofarads).
  • 10% Tolerance: Has a capacitance tolerance of ±10%.
  • 50V Voltage Rating: Rated for a maximum voltage of 50V DC.
  • Surface Mount Package: Available in a surface-mount package for easy automated assembly.

Benefits

  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and voltages, ensuring reliable performance.
  • Small Size: Offers a small footprint, making it suitable for compact electronic designs.
  • Low ESR: Exhibits low equivalent series resistance (ESR), minimizing power losses.
  • High Reliability: Designed for high reliability, ensuring long-term performance.
  • Easy to Solder: Easy to solder and integrate into various electronic circuits.

Additional Details

The GHM3045X7R222KGF is available in a specific case size, typically a 1206 or 0805 package. The X7R dielectric provides a good balance between capacitance stability and size. The capacitor is non-polarized, meaning it can be connected in either direction. Detailed specifications, including ESR values, insulation resistance, and temperature coefficients, can be found in the manufacturer's datasheet. Proper handling and soldering techniques should be followed to ensure optimal performance and reliability.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess