EN
  • EN
  • DE

GHM1030U2J101J1KD050

Part No GHM1030U2J101J1KD050
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060774-GHM1030U2J101J1KD050
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GHM1030U2J101J1KD050 CAD Model

Description

The GHM1030U2J101J1KD050 is a Murata Electronics North America multilayer ceramic capacitor (MLCC). MLCCs are commonly used in a wide variety of electronic circuits.

Applications:

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply to integrated circuits.
  • Decoupling Capacitors: Placed close to ICs to provide a local energy source and reduce voltage fluctuations, particularly in power rails.
  • Smoothing Capacitors: Used in power supplies to reduce ripple voltage and provide a cleaner DC output.
  • Filtering Capacitors: Used in filter circuits to block or pass specific frequencies, such as in low-pass or high-pass filters.
  • Timing Circuits: Used in oscillators and timers to set the frequency or duration of events.

Features:

  • Capacitance: 100pF (picofarads).
  • Voltage Rating: High voltage rating (exact voltage requires consulting the datasheet).
  • Temperature Characteristics: The "2J" designation likely indicates a specific temperature coefficient, possibly COG or NP0 for high stability.
  • Case Size: 1030 indicates the physical dimensions of the component (requires datasheet for precise dimensions).
  • Termination: RoHS compliant terminations, indicating lead-free manufacturing.

Benefits:

  • Stable Performance: If COG/NP0 dielectric is used, capacitance remains very stable with changes in temperature, voltage, and frequency.
  • Compact Size: MLCCs offer high capacitance in a small form factor, enabling miniaturization of electronic devices.
  • High Reliability: Murata is known for producing high-quality and reliable components.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Additional Details:

The GHM1030U2J101J1KD050 is a surface mount device (SMD) and is designed for automated assembly processes. The precise dimensions of the 1030 case size will affect PCB layout considerations. Given its high voltage rating (implied by the part number), this capacitor is probably intended for applications that require higher voltage withstanding capabilities. The temperature coefficient is a key parameter, as it determines how the capacitance changes with temperature; COG/NP0 dielectrics are preferred for applications requiring high stability. It is supplied in tape and reel packaging for automated assembly. Refer to the datasheet for detailed specifications, including the exact voltage rating, temperature coefficient, and dimensions.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess