EN
  • EN
  • DE

GCM31CC71E106KA03K

Part No GCM31CC71E106KA03K
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series GCM
Package Tape & Reel
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 25V
Temperature Coefficient X7S
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.075" (1.90mm)
Base Product Number GCM31CC71E
Other Names 490-14533-6,490-14533-1,490-14533-2,GCM31CC71E106KA03K
Standard Package 6,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1302893-GCM31CC71E106KA03K
Ultra Librarian 3D Model Ultra Librarian GCM31CC71E106KA03K CAD Model

Description

The GCM31CC71E106KA03K is a Murata Electronics ceramic capacitor designed for various electronic applications. As part of the GCM series, this capacitor is known for its reliability, performance, and compact size. It is particularly well-suited for applications requiring stable capacitance in demanding environments.

Applications:

  • Bypass Capacitors in Power Supplies
  • Decoupling Capacitors in Digital Circuits
  • Filtering Circuits
  • Smoothing Circuits in Analog Systems
  • Timing Circuits

Features:

  • High Capacitance: Offers a capacitance of 10µF, suitable for applications requiring substantial charge storage.
  • Compact Size: Its small form factor allows for dense mounting on circuit boards.
  • Excellent Temperature Stability: The X7S dielectric ensures stable performance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses, improving circuit efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.

Benefits:

  • Stable Performance: High capacitance stability ensures consistent operation under varying conditions.
  • Efficient Energy Usage: Low ESR reduces power dissipation, enhancing energy efficiency.
  • Space Saving: Small size allows for more components to be placed on the same board, enabling miniaturization.
  • Cost Effective: Provides a reliable high-performance solution at a competitive price.
  • Automated Manufacturing: SMT design simplifies and accelerates the assembly process.

Additional Details:

The GCM31CC71E106KA03K ceramic capacitor has a capacitance of 10µF with a tolerance of ±10%. It operates at a rated voltage of 25V and uses X7S dielectric material, which offers stable capacitance over a temperature range of -55°C to +125°C. The capacitor comes in a 1206 package size, making it suitable for high-density PCB layouts and automated assembly processes. Its low ESR and stable temperature characteristics make it well-suited for demanding applications where reliability and performance are critical. It’s designed to minimize voltage variations and suppress noise in various electronic circuits.

This component is frequently used in a wide variety of electronic devices including power supplies, consumer electronics, and industrial equipment. Its robust design and consistent electrical characteristics make it a dependable choice for designers looking for high-quality passive components for their circuits.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1356 $50.1720
900+ $0.1113 $100.1700
1,395+ $0.1078 $150.3810
1,920+ $0.1043 $200.2560
2,485+ $0.1008 $250.4880
3,320+ $0.0904 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess