EN
  • EN
  • DE

GCM31A7U2J101JX01D

Part No GCM31A7U2J101JX01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 100PF 630V U2J 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 100pF
Tolerance ±5%
Voltage Rating 630V
Temperature Coefficient U2J
Temperature Range - Operating -55°C to 125°C
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.039" (1.00mm)
Win Source Part Number 1040912-GCM31A7U2J101JX01D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GCM31A7U2J101JX01D CAD Model

Description

The GCM31A7U2J101JX01D is a ceramic capacitor manufactured by Murata Electronics North America. It is a high-quality, general-purpose capacitor designed for a wide range of applications, including decoupling, filtering, and bypass functions in electronic circuits. Its compact size and stable performance make it suitable for high-density circuit designs and demanding environments.

Applications

  • Decoupling capacitors in power supplies. Reduces voltage ripple and noise on power rails, ensuring stable operation of integrated circuits.
  • Filtering capacitors in signal processing circuits. Removes unwanted frequency components, improving signal quality.
  • Bypass capacitors in amplifier circuits. Provides a low-impedance path for AC signals, enhancing amplifier performance.
  • Timing circuits in oscillators. Helps determine the frequency of oscillation.
  • General-purpose use in consumer electronics, industrial equipment, and automotive applications. Found in a variety of devices and systems.

Features

  • Multilayer ceramic capacitor (MLCC). Provides high capacitance in a small package.
  • Surface mount technology (SMT). Enables automated assembly and compact circuit designs.
  • U2J dielectric. Offers excellent capacitance stability over a wide temperature range.
  • Low equivalent series resistance (ESR). Minimizes power dissipation and improves circuit efficiency.
  • RoHS compliant. Meets environmental standards for hazardous substances.
  • Compact 1206 case size. Suitable for high-density circuit boards.

Benefits

  • Improved signal integrity. Reduces noise and interference in electronic circuits.
  • Stable performance over temperature. Ensures reliable operation in varying environmental conditions.
  • Easy to integrate. Surface mount package simplifies assembly and reduces manufacturing costs.
  • Long operational life. Ceramic construction provides exceptional durability and longevity.
  • Space-saving design. Compact size allows for smaller and more efficient electronic devices.

Additional Details

The GCM31A7U2J101JX01D has a capacitance value of 100 pF (picofarads). The voltage rating is 630 VDC. The U2J dielectric provides a capacitance variation of ±120 ppm/°C over the operating temperature range of -55°C to +125°C. The capacitor is available in a 1206 case size. For detailed specifications, including tolerance, ESR (Equivalent Series Resistance), and other electrical characteristics, refer to the manufacturer's datasheet. This component is widely used in various electronic applications due to its reliable performance, high voltage rating, and compact size. Proper soldering techniques are essential to ensure optimal performance and prevent damage during assembly.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess