EN
  • EN
  • DE

GCM21BR11H223KA21L

Part No GCM21BR11H223KA21L
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969894-GCM21BR11H223KA21L
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM21BR11H223KA21L CAD Model

Description

The GCM21BR11H223KA21L is a Murata Electronics multilayer ceramic capacitor (MLCC). It is designed for high-frequency applications and general-purpose usage where a stable and reliable capacitor is needed.

Applications

  • High-Frequency Circuits: Used in RF amplifiers, oscillators, and other high-frequency circuits.
  • Decoupling: Provides decoupling for IC power supplies, reducing noise and voltage fluctuations.
  • Bypass: Bypasses high-frequency noise to ground, improving signal integrity.
  • Filtering: Used in filtering circuits to attenuate unwanted frequencies.
  • Mobile Communication Devices: Found in smartphones, tablets, and wireless modules.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features

  • Capacitance: 22nF (22 nanofarads or 0.022µF)
  • Voltage Rating: 50V (Volts)
  • Temperature Coefficient: R (EIA Class II), indicating good stability.
  • Tolerance: ±10%
  • Case Size: 0805 (2012 Metric)
  • Termination: Nickel Barrier with Tin Plating for excellent solderability.
  • High Reliability: Designed for stable performance and long lifespan.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Stable Performance: Provides stable capacitance over a wide range of temperatures and voltages.
  • Effective Decoupling: Reduces noise and voltage fluctuations in power supplies.
  • Space Saving: 0805 case size offers a good balance between size and performance.
  • Reliable Soldering: Nickel barrier termination ensures reliable solder joints.
  • High-Frequency Performance: Suitable for use in high-frequency circuits.

Additional Details

This MLCC capacitor uses a ceramic dielectric material to achieve its capacitance. The temperature coefficient indicates its capacitance change characteristics with temperature variation. The nickel barrier termination prevents silver migration, which can cause failures in high-humidity environments. This component is suitable for reflow soldering processes. The 0805 package provides a larger footprint than smaller case sizes, offering easier handling and soldering during assembly.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess