EN
  • EN
  • DE

GCM1885C1H6R2DD24D

Part No GCM1885C1H6R2DD24D
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 753326-GCM1885C1H6R2DD24D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GCM1885C1H6R2DD24D CAD Model

Description

The GCM1885C1H6R2DD24D is a ceramic capacitor manufactured by Murata Electronics North America. It is a high-quality, high-reliability component designed for use in a wide range of electronic circuits. These capacitors are known for their stable performance, small size, and excellent electrical characteristics.

Applications

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • Smoothing in analog circuits
  • Timing circuits
  • Resonant circuits

Features

  • Ceramic Dielectric: Offers stable performance over temperature and voltage.
  • Small Size: Allows for high-density circuit designs.
  • High Capacitance Value: 6.2pF capacitance.
  • High Voltage Rating: 50V DC voltage rating.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • SMD (Surface Mount Device): Suitable for automated assembly.

Benefits

  • Stable Performance: Ensures consistent operation in varying environmental conditions.
  • Reduced Noise: Effective decoupling and filtering capabilities minimize noise in circuits.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • High Reliability: Long lifespan and stable characteristics ensure reliable operation.
  • Easy Assembly: Surface mount design simplifies manufacturing processes.

Additional Details

The GCM1885C1H6R2DD24D features a ceramic dielectric material, which provides excellent stability over a wide range of temperatures and voltages. The capacitor's small size (typically 0603 or 1608 metric) makes it suitable for use in high-density circuit boards where space is limited. The 6.2pF capacitance value is commonly used for bypass and decoupling applications, where it helps to filter out unwanted noise and voltage fluctuations.

The capacitor has a voltage rating of 50V DC, which allows it to be used in a variety of power supply and high-voltage circuits. The low ESR (Equivalent Series Resistance) characteristic minimizes power losses and improves the efficiency of the circuit. This is particularly important in high-frequency applications where ESR can significantly impact performance.

The GCM1885C1H6R2DD24D is designed for surface mount assembly, which allows for automated placement and soldering on printed circuit boards. This simplifies the manufacturing process and reduces assembly costs. The capacitor is typically available in tape and reel packaging for use with automated pick-and-place equipment.

These capacitors meet or exceed industry standards for reliability and performance, making them a popular choice for a wide range of electronic applications. Specific electrical characteristics include capacitance tolerance, temperature coefficient, and dissipation factor. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess