EN
  • EN
  • DE

GCM155R71E104KE02D

Part No GCM155R71E104KE02D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 25V X7R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 26 Weeks
Features 0.1 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Manufacturer Murata Electronics North America
Series GCM
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
Family Name GCM155R71E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-16431-2, 490-16431-6, 490-16431-1
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919534-GCM155R71E104KE02D
Ultra Librarian 3D Model Ultra Librarian GCM155R71E104KE02D CAD Model

Description

The GCM155R71E104KE02D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance. This capacitor is widely used for decoupling, bypassing, and filtering in various electronic devices, especially in compact, high-density applications.

Applications:

      
  • Decoupling: Provides stable power supply decoupling in digital circuits, reducing noise and voltage variations.
  •   
  • Bypassing: Filters out unwanted AC signals by providing a low impedance path to ground.
  •   
  • Filtering: Integrated into filtering circuits to remove unwanted frequencies and improve signal quality.
  •   
  • General Purpose Circuits: Used in a wide variety of general electronic circuits requiring a stable capacitance value.
  •   
  • Consumer Electronics: Found in smartphones, tablets, and other portable consumer electronics due to its compact size and performance.

Features:

      
  • Multilayer Ceramic Capacitor (MLCC): Offers high reliability and stable capacitance.
  •   
  • Compact Size: Small 0402 (1005 metric) package for high-density circuit designs.
  •   
  • Capacitance Value: Provides a capacitance of 0.1µF (100nF).
  •   
  • Voltage Rating: Rated for 25V, suitable for a wide range of low-voltage applications.
  •   
  • X7R Dielectric: Offers stable capacitance over temperature and voltage variations.
  •   
  • RoHS Compliant: Complies with environmental regulations, restricting the use of hazardous substances.

Benefits:

      
  • Improved Circuit Stability: Provides stable capacitance for reliable circuit performance.
  •   
  • Noise Reduction: Effectively reduces noise and voltage variations in power supply lines.
  •   
  • Enhanced Signal Quality: Improves signal quality by filtering out unwanted frequencies.
  •   
  • Compact Design: Allows for high-density circuit designs in small electronic devices.
  •   
  • Reliable Performance: Offers stable and reliable performance in various operating conditions.
  •   
  • Environmental Compliance: RoHS compliance ensures environmental safety.

Additional Details:

The GCM155R71E104KE02D uses a X7R dielectric, providing a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The 0402 package size makes it ideal for space-constrained applications. This capacitor is designed for reflow soldering and can withstand the high temperatures encountered during the soldering process. MLCCs like this one are preferred for their small size, low ESR (Equivalent Series Resistance), and ESL (Equivalent Series Inductance), which contribute to their superior performance in high-frequency applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 6800PF 100V X7R 0805
Lowest to $0.0208
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us
Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 10V X5R 0402
Lowest to $0.0266
Murata Electronics North America
CAP CER 0.022UF 100V X7R 0805
Lowest to $0.0340
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,935+ $0.0116 $150.0460
17,860+ $0.0112 $200.0320
22,940+ $0.0109 $250.0460
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess