EN
  • EN
  • DE

GCM1555C1H6R8BZ01D

Part No GCM1555C1H6R8BZ01D
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134813-GCM1555C1H6R8BZ01D
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GCM1555C1H6R8BZ01D CAD Model

Description

The GCM1555C1H6R8BZ01D is a Murata Electronics ceramic capacitor designed for various electronic applications. This capacitor is part of Murata's GCM series, known for their reliability and performance in a wide range of operating conditions. It is particularly well-suited for high-frequency circuits and applications requiring stable capacitance.

Applications:

  • Mobile Communication Devices
  • Wireless Communication Systems
  • Consumer Electronics
  • Automotive Electronics
  • Power Supplies

Features:

  • High Capacitance Stability: Maintains stable capacitance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • Small Size: Compact design allows for high-density mounting on circuit boards.
  • High Reliability: Manufactured with stringent quality control to ensure long-term reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Stable Performance: The high capacitance stability ensures consistent performance in varying environmental conditions.
  • Efficient Power Usage: Low ESR reduces power dissipation, improving overall energy efficiency.
  • Space Saving: The small size enables designers to create more compact and efficient circuit layouts.
  • Long Lifespan: High reliability ensures extended operational life, reducing maintenance costs.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details:

The GCM1555C1H6R8BZ01D capacitor features a capacitance value of 6.8pF with a tolerance of ±0.1pF. It has a rated voltage of 50V and a temperature coefficient of capacitance (TCC) characteristic of C0G, which provides excellent stability over temperature. The operating temperature range is typically -55°C to +125°C. The capacitor is constructed with a ceramic dielectric material and is available in a surface-mount package, facilitating automated assembly processes. Its compact size and high performance make it ideal for use in demanding applications where space and reliability are critical.

This ceramic capacitor is commonly used for decoupling, filtering, and timing circuits in a variety of electronic devices. Its robust construction and stable electrical characteristics make it a dependable choice for designers seeking high-quality passive components.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess