EN
  • EN
  • DE

GCM1555C1H100GZ13D

Part No GCM1555C1H100GZ13D
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965994-GCM1555C1H100GZ13D
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM1555C1H100GZ13D CAD Model

Description

The GCM1555C1H100GZ13D is a Murata Electronics multilayer ceramic capacitor (MLCC). It's designed for general-purpose applications and features a compact size.

Applications

  • Decoupling: Used to decouple power rails in electronic circuits, reducing noise and ensuring stable voltage supply.
  • Bypass: Used to bypass high-frequency noise to ground.
  • Filtering: Used in filtering circuits to remove unwanted frequencies.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Used in various industrial control systems and equipment.
  • Automotive Applications: Utilized in automotive electronics for reliable performance.

Features

  • Capacitance: 10pF (Picofarads)
  • Voltage Rating: 50V (Volts)
  • Temperature Coefficient: C0G (Also known as NP0), indicating high stability over temperature variations.
  • Tolerance: ±2%
  • Case Size: 0402 (1005 Metric) - Small footprint for high-density mounting.
  • Termination: Nickel Barrier with Tin Plating, ensuring good solderability.
  • High Reliability: Designed for long-term and stable performance.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.

Benefits

  • Stable Performance: The C0G dielectric provides excellent stability over a wide temperature range, ensuring consistent performance.
  • Noise Reduction: Effective at decoupling and bypassing noise, improving the overall signal integrity of the circuit.
  • Space Saving: The small 0402 case size allows for high-density mounting on printed circuit boards.
  • Reliable Operation: The nickel barrier termination ensures good solderability and long-term reliability.
  • Precise Capacitance: Tight tolerance ensures accurate capacitance values for critical applications.

Additional Details

This MLCC capacitor utilizes a ceramic dielectric material that exhibits minimal capacitance change with temperature variations. The C0G temperature coefficient signifies that the capacitance change is very small (typically less than ±30 ppm/°C) over the operating temperature range, making it suitable for applications requiring high stability. The capacitor's construction involves multiple layers of ceramic dielectric and electrodes, resulting in a compact size and high capacitance value. The nickel barrier termination provides excellent solderability and prevents silver migration, enhancing the component's reliability and lifespan. This capacitor is suitable for reflow soldering processes.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess