The FHW0805UCR39JGT is a ceramic chip resistor manufactured by Murata Electronics North America. It's designed for general-purpose applications in electronic circuits. This resistor offers stable performance and high reliability in a small form factor, making it suitable for surface-mount technology (SMT) assembly.
Applications
- Consumer electronics
- Industrial equipment
- Communication devices
- Automotive electronics
- Medical devices
Features
- Compact 0805 package size
- Surface-mount technology (SMT)
- High reliability and stability
- RoHS compliant
- Suitable for reflow soldering
Benefits
- Space-saving design
- Easy to assemble on PCBs
- Consistent performance over time
- Environmentally friendly
- Cost-effective solution
Additional Details
The FHW0805UCR39JGT has a resistance value of 0.39 ohms (R39). Its tolerance is typically ±5% or ±1%. The power rating is generally 1/8W (0.125W). The 0805 package size indicates the dimensions are approximately 0.08 inches long and 0.05 inches wide. This resistor is designed to withstand reflow soldering temperatures commonly used in PCB assembly. It's a reliable and cost-effective choice for various electronic circuit applications requiring a small and stable resistor.