EN
  • EN
  • DE

656143\2GB\256Mx8\8C\(Elpida\Die)

Part No 656143\2GB\256Mx8\8C\(Elpida\Die)
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948586-656143\2GB\256Mx8\8C\(Elpida\Die)
Series *
Ultra Librarian 3D Model Ultra Librarian 656143\2GB\256Mx8\8C\(Elpida\Die) CAD Model

Description

Based on the product name, this appears to be a 2GB memory module manufactured by Elpida Memory. The specification '256Mx8' likely refers to the organization of the memory chips, indicating that it's composed of memory chips with a 256M x 8 configuration. '8C' may indicate the number of chips or banks. Given the age of Elpida Memory, this is likely DDR2 or DDR3 memory.

Applications:

  • Desktop PCs
  • Laptops
  • Embedded systems requiring RAM
  • Servers

Features:

  • 2GB capacity
  • 256Mx8 memory chip organization
  • Likely DDR2 or DDR3 technology
  • 8 chips or banks

Benefits:

  • Provides sufficient memory for basic computing tasks.
  • Increases system responsiveness and multitasking capabilities.
  • Enables smooth operation of software applications.
  • Contributes to overall system stability.

Additional Details:

Due to limited publicly available data, pinpointing the exact DDR generation and timings is challenging. However, based on the product name and Elpida's manufacturing history, it's reasonable to assume this is either DDR2 or DDR3 memory. To determine the exact specifications, one would need to physically examine the module's label or datasheet.

Potential specifications (assuming DDR3):

  • Module Type: Unbuffered DIMM (UDIMM) or SO-DIMM (depending on target device)
  • Density: 2GB
  • Speed: DDR3-1066, DDR3-1333, or DDR3-1600 (depending on binning)
  • Voltage: 1.5V

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess