EN
  • EN
  • DE

FDSD0630W-H-220M=P3

Part No FDSD0630W-H-220M=P3
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND / Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Murata Electronics North America
Series *
Package Tape & Reel
Product Status Active
Base Product Number FDSD0630W
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 871701-FDSD0630W-H-220M=P3
Ultra Librarian 3D Model Ultra Librarian FDSD0630W-H-220M=P3 CAD Model

Description

The FDSD0630W-H-220M=P3 is a shielded wire-wound ferrite inductor manufactured by Murata Electronics North America. It's designed for power supply circuits in portable devices and other compact electronic applications. Its shielded construction minimizes electromagnetic interference (EMI), and its small size makes it ideal for densely populated circuit boards.

Applications:

  • Power Supply Circuits in Portable Devices
  • DC-DC Converters
  • Noise Filtering
  • EMI Suppression

Features:

  • Shielded Construction: Minimizes EMI and prevents interference with other components.
  • Wire-Wound Ferrite Core: Provides high inductance and low DC resistance.
  • Compact Size: Suitable for space-constrained applications.
  • High Current Handling Capability: Allows for use in high-power circuits.

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring reliable operation of surrounding circuitry.
  • High Efficiency: Low DC resistance minimizes power losses, improving overall circuit efficiency.
  • Compact Design: The small size allows for use in miniaturized electronic devices.
  • Stable Inductance: The ferrite core provides stable inductance over a wide range of temperatures and frequencies.

Additional Details:

The FDSD0630W-H-220M=P3 has an inductance value of 22µH (220M indicates 22 with a multiplier of 10^0, and the unit is µH). The tolerance is typically around 20%. The 'FDSD0630' portion of the part number indicates its physical dimensions (height and diameter in mm). The datasheet will provide detailed specifications, including DC resistance (DCR), saturation current (Isat), self-resonant frequency (SRF), and rated current. It is crucial to consult the datasheet for precise electrical and mechanical characteristics, as well as recommended soldering conditions. The 'H' in the part number usually refers to the height of the inductor. The '=P3' is a Murata internal code. The core material is a ferrite and the winding is typically made of copper wire.

You May Also Be Interested in

Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7380 $51.6600
170+ $0.6055 $102.9350
260+ $0.5866 $152.5160
355+ $0.5677 $201.5335
460+ $0.5488 $252.4480
610+ $0.4920 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess