EN
  • EN
  • DE

ESI-5BBL0836M01-T

Part No ESI-5BBL0836M01-T
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057972-ESI-5BBL0836M01-T
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESI-5BBL0836M01-T CAD Model

Description

The ESI-5BBL0836M01-T is a Murata Electronics North America product, identified as an OEM part. This component likely plays a specific role within a larger electronic system.

Applications:

  • Industrial Automation: Used in control systems, sensors, and communication interfaces within automated manufacturing processes.
  • Telecommunications Equipment: Integrated into network infrastructure devices, such as routers, switches, and modems, for signal conditioning and protection.
  • Medical Devices: Employed in diagnostic and monitoring equipment, where reliability and precision are critical.
  • Aerospace and Defense Systems: Used in navigation systems, communication equipment, and electronic warfare systems.
  • Power Supplies: Incorporated into power supplies for efficient and reliable power conversion.

Features:

  • Compact Size: Designed for applications where space is limited.
  • High Reliability: Manufactured to withstand harsh operating conditions and provide long-term stability.
  • Wide Operating Temperature Range: Capable of functioning reliably over a broad range of temperatures.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, minimizing environmental impact.

Benefits:

  • Improved System Performance: Enhances the overall performance of electronic systems by providing stable and reliable signal conditioning.
  • Increased System Reliability: Reduces the risk of system failure due to component malfunction.
  • Reduced Downtime: Minimizes downtime associated with component replacement or repair.
  • Cost Savings: Lowers the total cost of ownership by extending the lifespan of electronic systems.
  • Environmental Compliance: Meets regulatory requirements for hazardous substance reduction.

Additional Details:

Due to the specific nature of OEM parts, detailed technical specifications are often proprietary. However, key parameters may include impedance, frequency range, insertion loss, and return loss. The material composition and manufacturing processes are carefully controlled to ensure consistent performance and reliability. This component is typically mounted using surface mount technology (SMT) for automated assembly.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess