The DPX255850DT-0134AISJ is a high-performance, compact duplexer designed and manufactured by Murata Electronics North America. This component is typically used in wireless communication systems to separate transmitted and received signals, allowing for simultaneous communication on different frequency bands.
Applications:
- Wireless communication devices
- Mobile phones
- IoT (Internet of Things) devices
- Wireless modules
- RF transceivers
Features:
- Compact size
- Low insertion loss
- High isolation between Tx and Rx paths
- Surface mount technology (SMT)
- Excellent temperature stability
Benefits:
- Enables simultaneous transmission and reception of signals.
- Minimizes signal loss, improving overall system performance.
- Prevents interference between transmitted and received signals.
- Simplifies circuit board assembly.
- Maintains stable performance over a wide temperature range.
Technical Specifications:
The DPX255850DT-0134AISJ duplexer is designed for specific frequency bands, typically in the 2.5 GHz range. It features low insertion loss, usually less than 1.5 dB in the passband, ensuring minimal signal attenuation. High isolation, typically greater than 45 dB, is achieved between the transmitter (Tx) and receiver (Rx) paths, preventing unwanted signal leakage. The component is designed for surface mount assembly, facilitating efficient manufacturing processes. It operates within a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions. The compact size of the device allows for integration into space-constrained applications.