EN
  • EN
  • DE

DFCH31G60HDJAA-TT1

Part No DFCH31G60HDJAA-TT1
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055405-DFCH31G60HDJAA-TT1
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DFCH31G60HDJAA-TT1 CAD Model

Description

The DFCH31G60HDJAA-TT1 is a common mode choke manufactured by Murata Electronics North America. This component is designed to suppress electromagnetic interference (EMI) and radio-frequency interference (RFI) in various electronic circuits. Common mode chokes are crucial for reducing noise and ensuring compliance with electromagnetic compatibility (EMC) regulations.

Applications:

  • Power Supplies: Filters common mode noise in AC/DC and DC/DC power supplies.
  • USB Interfaces: Used in USB ports and cables to reduce noise affecting data transmission.
  • Signal Lines: Common in signal lines of various electronic devices, such as computers, peripherals, and communication equipment.
  • Automotive Electronics: Employed in automotive systems to mitigate EMI and RFI, ensuring reliable operation of electronic control units (ECUs) and infotainment systems.
  • Industrial Equipment: Provides noise suppression in industrial automation systems, motor drives, and other industrial electronics.

Features:

  • High Common Mode Impedance: Offers significant impedance to common mode currents, effectively attenuating unwanted noise.
  • Low Differential Mode Impedance: Minimally affects differential mode signals, ensuring signal integrity.
  • Compact Design: Small form factor allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, improving manufacturing efficiency.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits:

  • Reduced EMI/RFI: Effectively suppresses unwanted noise, minimizing interference with other electronic devices.
  • Improved Signal Quality: Enhances signal integrity by reducing noise in signal lines, leading to more reliable data transmission.
  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by noise, improving overall system reliability.
  • Compliance with EMC Regulations: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Simplified Design: Easy to incorporate into existing circuit designs with minimal modifications.

Additional Details:

The DFCH31G60HDJAA-TT1 is typically constructed using a ferrite core material, which provides high permeability and effective noise suppression. Key specifications include common mode impedance at various frequencies, rated current, and DC resistance. It is essential to consult the manufacturer's datasheet for detailed electrical characteristics and recommended usage guidelines. Proper selection and placement of the common mode choke are critical for achieving optimal EMI/RFI suppression performance in electronic circuits. Consider factors such as operating frequency, impedance requirements, and current rating when selecting the appropriate common mode choke for a specific application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.3462
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess