EN
  • EN
  • DE

DE1007R681K2K

Part No DE1007R681K2K
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147583-DE1007R681K2K
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DE1007R681K2K CAD Model

Description

The DE1007R681K2K is a ceramic capacitor manufactured by Murata Electronics North America. These capacitors are known for their reliability, small size, and stable performance, making them suitable for a wide range of applications in electronic circuits. They are commonly used for decoupling, filtering, and general-purpose applications where a stable capacitance value is required.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and audio equipment.
  • Industrial Equipment: Implemented in industrial control systems, power supplies, and motor drives.
  • Automotive Electronics: Found in automotive control units, sensor interfaces, and infotainment systems.
  • Communication Devices: Employed in mobile phones, routers, and network devices.
  • Computer Peripherals: Used in printers, scanners, and other computer accessories.

Features

  • Ceramic Dielectric: Utilizes a ceramic dielectric material for stable performance and high reliability.
  • Small Size: Available in small case sizes for high-density circuit board designs.
  • High Capacitance Values: Offers a range of capacitance values to suit various circuit requirements.
  • Low ESR (Equivalent Series Resistance): Features low ESR for efficient performance in high-frequency circuits.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Provides consistent and reliable performance in general-purpose applications.
  • Compact Size: Small size saves valuable board space, enabling miniaturization of electronic devices.
  • Stable Capacitance: Maintains stable capacitance values over a wide range of operating conditions.
  • Efficient Performance: Low ESR ensures efficient performance in high-frequency circuits.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness and meets regulatory requirements.

Additional Details

Based on similar Murata part numbers, the DE1007R681K2K likely has a capacitance value of 680pF (0.68nF) with a tolerance indicated by 'K' (typically ±10%). The voltage rating would need to be confirmed via a datasheet, but it's likely to be in the range of 50V or higher, depending on the specific series. The capacitor most likely comes in a surface mount package, such as 0603 or 0805. Ceramic capacitors like the DE1007R681K2K are essential components in modern electronic devices, providing stable capacitance for various functions.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.4590
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.1360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess